ASUS F9SG-2P035C, Intel® Core™2 Duo, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 3 GB, 250 GB
ASUS F9SG-2P035C. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Home Premium. Weight: 1,9 kg