ASUS logo

ASUS EeeBook X205TA-BING-FD005BS Intel Atom® Z3735F Netbook 29,5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46788
Info modified on:
23 Jan 2025, 19:03:24
Short summary description ASUS EeeBook X205TA-BING-FD005BS Intel Atom® Z3735F Netbook 29,5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8 White:

ASUS EeeBook X205TA-BING-FD005BS, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS EeeBook X205TA-BING-FD005BS Intel Atom® Z3735F Netbook 29,5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB SSD Wi-Fi 4 (802.11n) Windows 8 White:

ASUS EeeBook X205TA-BING-FD005BS. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: White. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.