ASUS Vivobook 17 M1702QA-AU015W, AMD Ryzen™ 7, 3,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Vivobook 17 M1702QA-AU015W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Silver