ASUS logo

ASUS ProArt StudioBook Pro 16 OLED W7600H5A-XH99 Intel® Xeon® W-11955M Laptop 40,6 cm (16") WQUXGA 64 GB DDR4-SDRAM 4 TB SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19083
Info modified on:
22 Jan 2025, 06:23:14
Short summary description ASUS ProArt StudioBook Pro 16 OLED W7600H5A-XH99 Intel® Xeon® W-11955M Laptop 40,6 cm (16") WQUXGA 64 GB DDR4-SDRAM 4 TB SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

ASUS ProArt StudioBook Pro 16 OLED W7600H5A-XH99, Intel® Xeon®, 40,6 cm (16"), 3840 x 2400 pixels, 64 GB, 4 TB, Windows 11 Pro

Long summary description ASUS ProArt StudioBook Pro 16 OLED W7600H5A-XH99 Intel® Xeon® W-11955M Laptop 40,6 cm (16") WQUXGA 64 GB DDR4-SDRAM 4 TB SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

ASUS ProArt StudioBook Pro 16 OLED W7600H5A-XH99. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-11955M. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A5000. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.