ASUS logo

ASUS Vivobook Pro 16X OLED N7600PC-L2010W Intel® Core™ i7 i7-11370H Laptop 40,6 cm (16") WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14155
Info modified on:
01 Feb 2025, 04:31:23
Short summary description ASUS Vivobook Pro 16X OLED N7600PC-L2010W Intel® Core™ i7 i7-11370H Laptop 40,6 cm (16") WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

ASUS Vivobook Pro 16X OLED N7600PC-L2010W, Intel® Core™ i7, 3,3 GHz, 40,6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB

Long summary description ASUS Vivobook Pro 16X OLED N7600PC-L2010W Intel® Core™ i7 i7-11370H Laptop 40,6 cm (16") WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

ASUS Vivobook Pro 16X OLED N7600PC-L2010W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.