ASUS logo

ASUS E406NA-BV008TS Intel® Celeron® N3350 Laptop 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64650
Info modified on:
03 Jan 2024, 17:21:35
Short summary description ASUS E406NA-BV008TS Intel® Celeron® N3350 Laptop 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

ASUS E406NA-BV008TS, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS E406NA-BV008TS Intel® Celeron® N3350 Laptop 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

ASUS E406NA-BV008TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.