ASUS logo

ASUS Vivobook 15 K513EA-BQ155T Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76685
Info modified on:
23 Jan 2025, 19:21:53
Short summary description ASUS Vivobook 15 K513EA-BQ155T Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook 15 K513EA-BQ155T, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook 15 K513EA-BQ155T Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook 15 K513EA-BQ155T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.