ASUS ProArt StudioBook W590G6T, Intel® Core™ i9, 2,4 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1,02 TB
ASUS ProArt StudioBook W590G6T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9980HK, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Grey