ASUS Vivobook 15 X512FA-EJ805T, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB
ASUS Vivobook 15 X512FA-EJ805T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey