ASUS logo

ASUS FX553VD-DM029T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98263
Info modified on:
27 Jan 2025, 08:16:03
Short summary description ASUS FX553VD-DM029T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX553VD-DM029T, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 16 GB, 1,13 TB, Windows 10 Home

Long summary description ASUS FX553VD-DM029T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX553VD-DM029T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.