ASUS logo

ASUS FX753VD-GC384T Intel® Core™ i5 i5-7300HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83154
Info modified on:
22 Jan 2025, 04:59:21
Short summary description ASUS FX753VD-GC384T Intel® Core™ i5 i5-7300HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX753VD-GC384T, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description ASUS FX753VD-GC384T Intel® Core™ i5 i5-7300HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX753VD-GC384T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.