ASUS logo

ASUS Vivobook X556UR-XO527T Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Blue, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48004
Info modified on:
24 Jan 2025, 20:56:46
Short summary description ASUS Vivobook X556UR-XO527T Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Blue, Grey:

ASUS Vivobook X556UR-XO527T, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 512 GB

Long summary description ASUS Vivobook X556UR-XO527T Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Blue, Grey:

ASUS Vivobook X556UR-XO527T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10. Product colour: Blue, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.