ASUS EeeBook E402SA-WX205T, Intel® Pentium®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB
ASUS EeeBook E402SA-WX205T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Blue