ASUS logo

ASUS P756UA-TY247T Intel® Core™ i5 i5-7200U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 628 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49600
Info modified on:
22 Jan 2025, 06:25:28
Short summary description ASUS P756UA-TY247T Intel® Core™ i5 i5-7200U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 628 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Brown:

ASUS P756UA-TY247T, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 628 GB

Long summary description ASUS P756UA-TY247T Intel® Core™ i5 i5-7200U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 628 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 10 Brown:

ASUS P756UA-TY247T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.