ASUS K550JX-DM289T, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1980 x 1080 pixels, 8 GB, 256 GB
ASUS K550JX-DM289T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Grey, Stainless steel