ASUS logo

ASUS F550LDV-XX849H Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87500
Info modified on:
22 Jan 2025, 05:12:14
Short summary description ASUS F550LDV-XX849H Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

ASUS F550LDV-XX849H, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F550LDV-XX849H Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

ASUS F550LDV-XX849H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.