ASUS logo

ASUS X552CL-XX214H Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 710M Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41150
Info modified on:
25 Jan 2025, 22:25:42
Short summary description ASUS X552CL-XX214H Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 710M Windows 8 Black:

ASUS X552CL-XX214H, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X552CL-XX214H Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 710M Windows 8 Black:

ASUS X552CL-XX214H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.