ASUS logo

ASUS X552EP-SX044D AMD A4 A4-5000M Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13217
Info modified on:
29 Jan 2025, 19:16:41
Short summary description ASUS X552EP-SX044D AMD A4 A4-5000M Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) FreeDOS Black:

ASUS X552EP-SX044D, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X552EP-SX044D AMD A4 A4-5000M Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) FreeDOS Black:

ASUS X552EP-SX044D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000M, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.