ASUS logo

ASUS N45SF Intel® Core™ i5 i5-2410M 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30252
Info modified on:
27 Jan 2025, 08:23:22
Short summary description ASUS N45SF Intel® Core™ i5 i5-2410M 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N45SF, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS N45SF Intel® Core™ i5 i5-2410M 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N45SF. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.