ASUS logo

ASUS X52JU-SX022V Intel® Core™ i3 i3-380M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116740
Info modified on:
22 Jan 2025, 06:17:27
Short summary description ASUS X52JU-SX022V Intel® Core™ i3 i3-380M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Black:

ASUS X52JU-SX022V, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X52JU-SX022V Intel® Core™ i3 i3-380M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Black:

ASUS X52JU-SX022V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.