ASUS logo

ASUS Google Meet Hardware - Large Room Kit video conferencing system 20 person(s) Ethernet LAN Group video conferencing system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39465
Info modified on:
18 Sept 2023, 14:16:47
Short summary description ASUS Google Meet Hardware - Large Room Kit video conferencing system 20 person(s) Ethernet LAN Group video conferencing system:

ASUS Google Meet Hardware - Large Room Kit, Group video conferencing system, 4K Ultra HD, ChromeOS, Black

Long summary description ASUS Google Meet Hardware - Large Room Kit video conferencing system 20 person(s) Ethernet LAN Group video conferencing system:

ASUS Google Meet Hardware - Large Room Kit. Product type: Group video conferencing system, Number of persons: 20 person(s). HD type: 4K Ultra HD. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 25,4 cm (10"). Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.