ASUS PN40-BB014MC, Mini PC barebone, Intel SoC, BGA 1090, DDR4-SDRAM, M.2, Serial ATA III, 65 W
ASUS PN40-BB014MC. Product type: Mini PC barebone. Motherboard chipset: Intel SoC, Processor socket: BGA 1090. Supported memory types: DDR4-SDRAM, Number of memory slots: 2. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 5.0. Power supply: 65 W