ASUS logo

ASUS VivoMini UN68U-M008Z 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini PC Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87972
Info modified on:
14 Mar 2024, 19:38:28
Short summary description ASUS VivoMini UN68U-M008Z 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini PC Blue:

ASUS VivoMini UN68U-M008Z, 8 GB, DDR4-SDRAM, 256 GB, SSD, Windows 10 Home, 64-bit

Long summary description ASUS VivoMini UN68U-M008Z 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini PC Blue:

ASUS VivoMini UN68U-M008Z. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 700 g. Product colour: Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.