ASUS logo

ASUS ROG GR8 II-T069Z Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24761
Info modified on:
14 Mar 2024, 19:37:06
Short summary description ASUS ROG GR8 II-T069Z Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

ASUS ROG GR8 II-T069Z, 3 GHz, Intel® Core™ i5, i5-7400, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS ROG GR8 II-T069Z Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

ASUS ROG GR8 II-T069Z. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.