ASUS logo

ASUS ROG GR6-R007R Intel® Core™ i5 i5-5200U 8 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Mini PC PC Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59011
Info modified on:
07 Oct 2024, 17:38:25
Short summary description ASUS ROG GR6-R007R Intel® Core™ i5 i5-5200U 8 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Mini PC PC Black, Red:

ASUS ROG GR6-R007R, 2,2 GHz, Intel® Core™ i5, i5-5200U, 8 GB, 128 GB, Windows 8.1

Long summary description ASUS ROG GR6-R007R Intel® Core™ i5 i5-5200U 8 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Mini PC PC Black, Red:

ASUS ROG GR6-R007R. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-5200U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: Mini PC. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.