ASUS logo

ASUS TUF Gaming K1 keyboard USB QWERTZ German Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112857
Info modified on:
18 Jun 2024, 11:45:53
Short summary description ASUS TUF Gaming K1 keyboard USB QWERTZ German Black:

ASUS TUF Gaming K1, Full-size (100%), Wired, USB, QWERTZ, RGB LED, Black

Long summary description ASUS TUF Gaming K1 keyboard USB QWERTZ German Black:

ASUS TUF Gaming K1. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.