ASUS logo

ASUS ROG Gladius II Origin Gaming mouse Right-hand USB Type-A 12000 DPI

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42329
Info modified on:
14 Jun 2024, 10:21:12
Short summary description ASUS ROG Gladius II Origin Gaming mouse Right-hand USB Type-A 12000 DPI:

ASUS ROG Gladius II Origin Gaming, Right-hand, USB Type-A, 12000 DPI, Black

Long summary description ASUS ROG Gladius II Origin Gaming mouse Right-hand USB Type-A 12000 DPI:

ASUS ROG Gladius II Origin Gaming. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 12000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.