ASUS logo

ASUS USB 3.1 Type-A interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95100
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS USB 3.1 Type-A interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS USB 3.1 Type-A, PCI-X, USB 3.2 Gen 1 (3.1 Gen 1), 10 Gbit/s, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., 79,3 mm, 73,6 mm

Long summary description ASUS USB 3.1 Type-A interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS USB 3.1 Type-A. Host interface: PCI-X, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Data transfer rate (max): 10 Gbit/s. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Width: 79,3 mm, Depth: 73,6 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.