ASUS logo

ASUS ROG MAXIMUS Z690 EXTREME GLACIAL Intel Z690 LGA 1700 Extended ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129171
Info modified on:
30 Oct 2024, 13:04:00
Short summary description ASUS ROG MAXIMUS Z690 EXTREME GLACIAL Intel Z690 LGA 1700 Extended ATX:

ASUS ROG MAXIMUS Z690 EXTREME GLACIAL, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, DDR5-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG MAXIMUS Z690 EXTREME GLACIAL Intel Z690 LGA 1700 Extended ATX:

ASUS ROG MAXIMUS Z690 EXTREME GLACIAL. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR5-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 4.0, PCI Express 5.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum resolution: 3840 x 2160 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.