ASUS logo

ASUS ROG Crosshair VIII Dark Hero AMD X570 Socket AM4 ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
371961
Info modified on:
07 Feb 2025, 22:33:22
Short summary description ASUS ROG Crosshair VIII Dark Hero AMD X570 Socket AM4 ATX:

ASUS ROG Crosshair VIII Dark Hero, AMD, Socket AM4, AMD Ryzen™ 3, AMD Ryzen™ 5, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description ASUS ROG Crosshair VIII Dark Hero AMD X570 Socket AM4 ATX:

ASUS ROG Crosshair VIII Dark Hero. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen™ 3, AMD Ryzen™ 5. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet, Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.