ASUS logo

ASUS ROG STRIX B560-I GAMING WIFI Intel B560 LGA 1200 (Socket H5) mini ITX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203363
Info modified on:
30 Oct 2024, 13:05:28
Short summary description ASUS ROG STRIX B560-I GAMING WIFI Intel B560 LGA 1200 (Socket H5) mini ITX:

ASUS ROG STRIX B560-I GAMING WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG STRIX B560-I GAMING WIFI Intel B560 LGA 1200 (Socket H5) mini ITX:

ASUS ROG STRIX B560-I GAMING WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN controller model: Intel Wi-Fi 6 AX201

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.