ASUS logo

ASUS PRIME H410I-PLUS Intel H410 LGA 1200 (Socket H5) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109430
Info modified on:
30 Oct 2024, 13:05:12
Short summary description ASUS PRIME H410I-PLUS Intel H410 LGA 1200 (Socket H5) mini ITX:

ASUS PRIME H410I-PLUS, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME H410I-PLUS Intel H410 LGA 1200 (Socket H5) mini ITX:

ASUS PRIME H410I-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. HDMI version: 1.4b. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.