ASUS logo

ASUS ROG Strix X570-I Gaming AMD X570 Socket AM4 mini ITX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98234
Info modified on:
04 Nov 2024, 10:11:48
Short summary description ASUS ROG Strix X570-I Gaming AMD X570 Socket AM4 mini ITX:

ASUS ROG Strix X570-I Gaming, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG Strix X570-I Gaming AMD X570 Socket AM4 mini ITX:

ASUS ROG Strix X570-I Gaming. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express, SATA III, RAID levels: 0, 1, 10. Maximum resolution: 7680 x 4320 pixels. LAN controller: Intel® I211-AT, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.