ASUS logo

ASUS Prime B365M-A LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234886
Info modified on:
30 Oct 2024, 13:00:50
Short summary description ASUS Prime B365M-A LGA 1151 (Socket H4) micro ATX:

ASUS Prime B365M-A, Intel, LGA 1151 (Socket H4), Intel® Celeron® G, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel Pentium G, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS Prime B365M-A LGA 1151 (Socket H4) micro ATX:

ASUS Prime B365M-A. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron® G, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.