ASUS logo

ASUS Prime B360M-D Intel® B360 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100289
Info modified on:
16 Feb 2025, 16:27:32
Short summary description ASUS Prime B360M-D Intel® B360 LGA 1151 (Socket H4) micro ATX:

ASUS Prime B360M-D, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, DIMM

Long summary description ASUS Prime B360M-D Intel® B360 LGA 1151 (Socket H4) micro ATX:

ASUS Prime B360M-D. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.