ASUS logo

ASUS PRIME J4005I-C mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208421
Info modified on:
03 Jun 2025, 14:25:21
Short summary description ASUS PRIME J4005I-C mini ITX:

ASUS PRIME J4005I-C, Intel, Intel® Celeron®, J4005, DDR4-SDRAM, 8 GB, DIMM

Long summary description ASUS PRIME J4005I-C mini ITX:

ASUS PRIME J4005I-C. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Processor model: J4005. Supported memory types: DDR4-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Graphics card: UHD Graphics 600. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.