ASUS logo

ASUS TUF Z270 MARK 1 Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173286
Info modified on:
30 Oct 2024, 13:00:16
Short summary description ASUS TUF Z270 MARK 1 Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS TUF Z270 MARK 1, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS TUF Z270 MARK 1 Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS TUF Z270 MARK 1. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211, Intel I219V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.