ASUS logo

ASUS N3050M-E BGA 1170 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93949
Info modified on:
30 Oct 2024, 13:05:34
Short summary description ASUS N3050M-E BGA 1170 micro ATX:

ASUS N3050M-E, Intel, BGA 1170, Intel® Celeron®, N3050, DDR3-SDRAM, DIMM

Long summary description ASUS N3050M-E BGA 1170 micro ATX:

ASUS N3050M-E. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.