ASUS logo

ASUS AM1I-A Socket AM1 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114096
Info modified on:
30 Oct 2024, 13:05:20
Short summary description ASUS AM1I-A Socket AM1 mini ITX:

ASUS AM1I-A, AMD, Socket AM1, AMD Athlon, AMD Sempron, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS AM1I-A Socket AM1 mini ITX:

ASUS AM1I-A. Processor manufacturer: AMD, Processor socket: Socket AM1, Compatible processor series: AMD Athlon, AMD Sempron. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111GR. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.