ASUS logo

ASUS PB278Q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151203
Info modified on:
31 May 2024, 09:35:08
Short summary description ASUS PB278Q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PB278Q, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description ASUS PB278Q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PB278Q. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.