ASUS ZenScreen MB17AHG, 43,9 cm (17.3"), 1920 x 1080 pixels, Full HD, 5 ms, Black
ASUS ZenScreen MB17AHG. Display diagonal: 43,9 cm (17.3"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black