ASUS logo

ASUS ProArt PA279CV computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
449399
Info modified on:
14 Mar 2025, 19:43:49
Short summary description ASUS ProArt PA279CV computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

ASUS ProArt PA279CV, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Silver

Long summary description ASUS ProArt PA279CV computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

ASUS ProArt PA279CV. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.