ASUS logo

ASUS TUF Gaming VG32VQ computer monitor 80 cm (31.5") 2560 x 1440 pixels LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299783
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS TUF Gaming VG32VQ computer monitor 80 cm (31.5") 2560 x 1440 pixels LED Black:

ASUS TUF Gaming VG32VQ, 80 cm (31.5"), 2560 x 1440 pixels, LED, 1 ms, Black

Long summary description ASUS TUF Gaming VG32VQ computer monitor 80 cm (31.5") 2560 x 1440 pixels LED Black:

ASUS TUF Gaming VG32VQ. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.