ASUS logo

ASUS VA326H computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50854
Info modified on:
20 Jan 2025, 10:40:39
Short summary description ASUS VA326H computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black:

ASUS VA326H, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description ASUS VA326H computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black:

ASUS VA326H. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.