ASUS logo

ASUS ROG Rapture GT-AX6000 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73161
Info modified on:
04 Mar 2024, 14:29:41
Short summary description ASUS ROG Rapture GT-AX6000 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS ROG Rapture GT-AX6000, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS ROG Rapture GT-AX6000 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS ROG Rapture GT-AX6000. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 6000 Mbit/s. Ethernet LAN interface type: 2.5 Gigabit Ethernet, Ethernet LAN data rates: 1000,2500 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WAN, WPS. Cables included: LAN (RJ-45)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.