ASUS logo

ASUS PCE-AC55BT B1 Internal WLAN / Bluetooth 1167 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156939
Info modified on:
08 May 2025, 14:34:21
Short summary description ASUS PCE-AC55BT B1 Internal WLAN / Bluetooth 1167 Mbit/s:

ASUS PCE-AC55BT B1, Internal, Wireless, PCI Express, WLAN / Bluetooth, Wi-Fi 4 (802.11n), 1167 Mbit/s

Long summary description ASUS PCE-AC55BT B1 Internal WLAN / Bluetooth 1167 Mbit/s:

ASUS PCE-AC55BT B1. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 1167 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.