ASUS logo

ASUS DRW-24F1ST optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63891
Info modified on:
19 Mar 2025, 17:01:48
Short summary description ASUS DRW-24F1ST optical disc drive Internal DVD±RW Black:

ASUS DRW-24F1ST, Black, Vertical/Horizontal, Desktop, DVD±RW, Serial ATA, 80,120 mm

Long summary description ASUS DRW-24F1ST optical disc drive Internal DVD±RW Black:

ASUS DRW-24F1ST. Product colour: Black, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 170 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.