ASUS Prime AP201 MicroATX Case, Mini Tower, PC, White, micro ATX, Mini-ITX, 17 cm, 33,8 cm
ASUS Prime AP201 MicroATX Case. Form factor: Mini Tower, Type: PC, Product colour: White. Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm, Rear radiator sizes supported: 120 mm. Supported HDD sizes: 2.5,3.5", SSD form factor: 2.5". Width: 205 mm, Depth: 350 mm, Height: 460 mm