ASUS logo

ASUS ZenFone 4 ZE554KL-6B011WW 14 cm (5.5") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24641
Info modified on:
14 Mar 2024, 18:23:17
Short summary description ASUS ZenFone 4 ZE554KL-6B011WW 14 cm (5.5") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3300 mAh White:

ASUS ZenFone 4 ZE554KL-6B011WW, 14 cm (5.5"), 4 GB, 64 GB, 12 MP, Android 7.1.1, White

Long summary description ASUS ZenFone 4 ZE554KL-6B011WW 14 cm (5.5") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3300 mAh White:

ASUS ZenFone 4 ZE554KL-6B011WW. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 630. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product colour: White. Weight: 165 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.