ASUS ZenFone 4 A400CXG, 10,2 cm (4"), 1 GB, 8 GB, 5 MP, Android 4.3, Black
ASUS ZenFone 4 A400CXG. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz, Processor family: Intel Atom®, Processor model: Z2520. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.3. Battery capacity: 1600 mAh. Product colour: Black. Weight: 120 g